The AAM631 is an online ion-selective ammonia analyzer that measures total ammonia-nitrogen (TAN) concentrations from 0.050 to 1000 ppm using a gas-sensing ammonia electrode and automated two-point calibration. It features a temperature-controll
The Aztec 600 ISE ammonia analyzer provides reliable and accurate measurement of ammonia concentrations for a wide variety of applications including source water monitoring and wastewater nutrient removal.
The Aztec 600 ISE ammonia analyzer uses a robust gas sensing ammonia electrode to provide accurate and reliable continuous measurement of the total ammonia nitrogen (TAN) concentration, that is the sum of the gas NH3 and the cation NH4+.
Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and maintain.
Users benefits from:
– Continuous measurement using ISE technology
– Automatic 2-point calibration
– Buffered measurement for maximum accuracy
– Low reagent consumption (up to 3 months continuous measurement before reagent replenishment)
– Temperature-controle
– Intuitive software with full color graphical display
– Data logging and graphical process trending
– Full audit trail capability
– Secure data archiving to SD Card
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | AAM631 |
| Product Name | Ammonia analyzer |
| Water Quality Parameters | Water Quality Measurement Instrument; ISE Meter |
| Form Factor | Lab / Benchtop |
| Communication Network/Bus Compatibility | Ethernet; PROFIBUS |
| Features and Functionality | Built-in or Self Calibration |