Thomas & Betts Corporation Incandescent Lampholder 9880

Description
2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 9880 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
9880
Incandescent Lampholder 9880
2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR

2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 9880
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711903 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Ivory - 6503 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Metal Shell Lampholder - 7080M - Legrand
Specs
Lamp Base Holder Type Edison Screw
Lamp Base(s) 6098-PG
Material Metal
View Details