Thomas & Betts Corporation Incandescent Lampholder 274

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 274 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
274
Incandescent Lampholder 274
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 274
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator Lampholders - 4389515 - RS Components, Ltd.
Specs
Lamp Base Holder Type Ba9
View Details
Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Fluorescent Lampholder - 623 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type PLUNGER
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details