Thomas & Betts Corporation Incandescent Lampholder 9814

Description
250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET
Datasheet
Description
250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 9814 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
9814
Incandescent Lampholder 9814
250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET

250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 9814
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - RL306 - Hubbell Incorporated
Specs
Lamp Base Holder Type Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details