Thomas & Betts Corporation Fluorescent Lampholder 623

Description
1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 623 - Thomas & Betts Corporation
Memphis, TN, USA
Fluorescent Lampholder
623
Fluorescent Lampholder 623
1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE BODY COLOR

1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 623
Product Name Fluorescent Lampholder
Lamp Base Holder Type PLUNGER
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 1699735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder Assembly - WPLKIT1 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
View Details