Thomas & Betts Corporation Incandescent Lampholder 8678

Description
3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR
Datasheet
Description
3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8678 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
8678
Incandescent Lampholder 8678
3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR

3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 8678
Product Name Incandescent Lampholder
Lamp Base Holder Type MOGUL
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2935942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2558949 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - RL105 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details