Thomas & Betts Corporation Incandescent Lampholder 7070-PG

Description
ELECTROLIER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet
Description
ELECTROLIER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7070-PG - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
7070-PG
Incandescent Lampholder 7070-PG
ELECTROLIER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE

ELECTROLIER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 7070-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Fluorescent Lampholder - 464 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type Recessed Contact
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details