Thomas & Betts Corporation Incandescent Lampholder 8101

Description
1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8101 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
8101
Incandescent Lampholder 8101
1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR

1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 8101
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Medium Base Lampholder - 280WH - Legrand
Specs
Lamp Base Holder Type Edison Screw
Material Plastic / Phenolic
View Details