Thomas & Betts Corporation Incandescent Lampholder 7090-PG

Description
2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-PG - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
7090-PG
Incandescent Lampholder 7090-PG
2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD NEMA WD-1/WD-6

2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 7090-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 205931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 43308 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details