Thomas & Betts Corporation Incandescent Lampholder 7090-MH

Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE ST
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-MH - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
7090-MH
Incandescent Lampholder 7090-MH
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE ST

ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE ST

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 7090-MH
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1700866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder Extender/Adapter - RL200 - Hubbell Incorporated
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details