Thomas & Betts Corporation Incandescent Lampholder 201

Description
TEMPORARY LIGHTING TYPE; 1.75 INCH DIA X 1.75 INCH H SIZE; UL (CANADA AND US) APPROVAL; 600 V VOLTAGE RATING; RUBBER BODY MATERIAL; 660 W LAMP WATTAGE; (2) 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR
Datasheet
Description
TEMPORARY LIGHTING TYPE; 1.75 INCH DIA X 1.75 INCH H SIZE; UL (CANADA AND US) APPROVAL; 600 V VOLTAGE RATING; RUBBER BODY MATERIAL; 660 W LAMP WATTAGE; (2) 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 201 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
201
Incandescent Lampholder 201
TEMPORARY LIGHTING TYPE; 1.75 INCH DIA X 1.75 INCH H SIZE; UL (CANADA AND US) APPROVAL; 600 V VOLTAGE RATING; RUBBER BODY MATERIAL; 660 W LAMP WATTAGE; (2) 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR

TEMPORARY LIGHTING TYPE; 1.75 INCH DIA X 1.75 INCH H SIZE; UL (CANADA AND US) APPROVAL; 600 V VOLTAGE RATING; RUBBER BODY MATERIAL; 660 W LAMP WATTAGE; (2) 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 201
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 171039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholder-socket - J-9/4 - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Base(s) GY9.5
Maximum Voltage 125 volts
Maximum Wattage 1250 watts
View Details