Thomas & Betts Corporation Incandescent Lampholder 7090-M

Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-M - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
7090-M
Incandescent Lampholder 7090-M
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W

ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 7090-M
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator Lampholders - 811642 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 2156 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Maximum Voltage 120 volts
Maximum Wattage 4 watts
View Details