Thomas & Betts Corporation Incandescent Lampholder 341-DU4

Description
1.44 INCH DIA SIZE; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; PORCELAIN BODY MATERIAL; 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION; 660 W LAMP WATTAGE; (2) 6.5 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR
Datasheet
Description
1.44 INCH DIA SIZE; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; PORCELAIN BODY MATERIAL; 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION; 660 W LAMP WATTAGE; (2) 6.5 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 341-DU4 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
341-DU4
Incandescent Lampholder 341-DU4
1.44 INCH DIA SIZE; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; PORCELAIN BODY MATERIAL; 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION; 660 W LAMP WATTAGE; (2) 6.5 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR

1.44 INCH DIA SIZE; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; PORCELAIN BODY MATERIAL; 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION; 660 W LAMP WATTAGE; (2) 6.5 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 341-DU4
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Lamp Holders - 206033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - RL8816 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details