Thomas & Betts Corporation Incandescent Lampholder 7070-M

Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7070PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7070PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7070-M - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
7070-M
Incandescent Lampholder 7070-M
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7070PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/WD6

ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7070PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/WD6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 7070-M
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 205982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 2156 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Maximum Voltage 120 volts
Maximum Wattage 4 watts
View Details