Thomas & Betts Corporation Fluorescent Lampholder 466

Description
PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 466 - Thomas & Betts Corporation
Memphis, TN, USA
Fluorescent Lampholder
466
Fluorescent Lampholder 466
PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 466
Product Name Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711931 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 7090-M - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details