Thomas & Betts Corporation Fluorescent Lampholder 465

Description
PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 465 - Thomas & Betts Corporation
Memphis, TN, USA
Fluorescent Lampholder
465
Fluorescent Lampholder 465
PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 465
Product Name Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Lamp Holders - 296839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Outdoor Lampholder - PLTS100WH - Hubbell Incorporated
Specs
Maximum Wattage 150 watts
Terminal Leads
Material Plastic / Phenolic
View Details