Thomas & Betts Corporation Incandescent Lampholder 267

Description
TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE; BROWN BODY COLOR; APPLICATION STANDARD NEMA WD-1/W
Datasheet
Description
TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE; BROWN BODY COLOR; APPLICATION STANDARD NEMA WD-1/W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 267 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
267
Incandescent Lampholder 267
TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE; BROWN BODY COLOR; APPLICATION STANDARD NEMA WD-1/W

TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE; BROWN BODY COLOR; APPLICATION STANDARD NEMA WD-1/W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 267
Product Name Incandescent Lampholder
Lamp Base Holder Type CANDELABRA
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711903 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder with Outlet - 1406 - Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 125 volts
Maximum Wattage 250 watts
View Details