Thomas & Betts Corporation Incandescent Lampholder 3152-8

Description
FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; W
Datasheet
Description
FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 3152-8 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
3152-8
Incandescent Lampholder 3152-8
FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; W

FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 3152-8
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 205982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 391-1W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details