Thomas & Betts Corporation Incandescent Lampholder 29816-C2

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE;
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 29816-C2 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
29816-C2
Incandescent Lampholder 29816-C2
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE;

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 29816-C2
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2935936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholders - LH-11P - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details
Incandescent Lampholder - 19062 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details