Thomas & Betts Corporation Incandescent Lampholder 10083-16

Description
250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet
Description
250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10083-16 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
10083-16
Incandescent Lampholder 10083-16
250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 10083-16
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details