Thomas & Betts Corporation Incandescent Lampholder 284

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 284 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
284
Incandescent Lampholder 284
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 284
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Lamp Holders - 2935958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 2537 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details