Thomas & Betts Corporation Incandescent Lampholder 282-CC18

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR;
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Incandescent Lampholder
282-CC18
Incandescent Lampholder 282-CC18
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR;

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 282-CC18
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 296839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Incandescent Lampholder - 280-WH - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details