Thomas & Betts Corporation Incandescent Lampholder 280-WH

Description
UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 280-WH - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
280-WH
Incandescent Lampholder 280-WH
UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 280-WH
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2051038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details