Thomas & Betts Corporation Incandescent Lampholder 280-WH6

Description
BOX TYPE; 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; (4) SCREW, 6 INCH LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
BOX TYPE; 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; (4) SCREW, 6 INCH LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 280-WH6 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
280-WH6
Incandescent Lampholder 280-WH6
BOX TYPE; 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; (4) SCREW, 6 INCH LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

BOX TYPE; 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; (4) SCREW, 6 INCH LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 280-WH6
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 205925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 464 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type Recessed Contact
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details