Thomas & Betts Corporation Incandescent Lampholder 276-WH6

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY C
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 276-WH6 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
276-WH6
Incandescent Lampholder 276-WH6
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY C

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 276-WH6
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 561971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 284 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details