Thomas & Betts Corporation Incandescent Lampholder 272-WH6

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 600 W LAMP WATTAGE; (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 600 W LAMP WATTAGE; (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 272-WH6 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
272-WH6
Incandescent Lampholder 272-WH6
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 600 W LAMP WATTAGE; (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 600 W LAMP WATTAGE; (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 272-WH6
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 227837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - CJS28 - Appleton Electric
Specs
Maximum Wattage 28 watts
View Details