Thomas & Betts Corporation Incandescent Lampholder 19062

Description
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 19062 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
19062
Incandescent Lampholder 19062
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 19062
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2051038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Incandescent Lampholder - 43308 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details