Thomas & Betts Corporation Fluorescent Lampholder 2536

Description
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 2536 - Thomas & Betts Corporation
Memphis, TN, USA
Fluorescent Lampholder
2536
Fluorescent Lampholder 2536
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE; WHITE BODY COLOR

1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 2536
Product Name Fluorescent Lampholder
Lamp Base Holder Type Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 7080-M - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details