Thomas & Betts Corporation Incandescent Lampholder 8601

Description
1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8601 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
8601
Incandescent Lampholder 8601
1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR

1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 8601
Product Name Incandescent Lampholder
Lamp Base Holder Type MOGUL
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2231638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 4455B - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details