Thomas & Betts Corporation Incandescent Lampholder 2152

Description
UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE
Datasheet
Description
UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 2152 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
2152
Incandescent Lampholder 2152
UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE

UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 2152
Product Name Incandescent Lampholder
Maximum Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - RL162 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details