Thomas & Betts Corporation Incandescent Lampholder Extender/Adapter 2005

Description
MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE
Datasheet
Description
MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 2005 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder Extender/Adapter
2005
Incandescent Lampholder Extender/Adapter 2005
MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE

MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 2005
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 206033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder - RL100 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details