Thomas & Betts Corporation Incandescent Lampholder 19980-PG

Description
ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP WATTAGE; SET SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAM
Datasheet
Description
ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP WATTAGE; SET SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 19980-PG - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
19980-PG
Incandescent Lampholder 19980-PG
ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP WATTAGE; SET SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAM

ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP WATTAGE; SET SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAM

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 19980-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 227837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 3352-F - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM, SHORT
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details