Thomas & Betts Corporation Incandescent Lampholder 8694

Description
HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE
Datasheet
Description
HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8694 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
8694
Incandescent Lampholder 8694
HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE

HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 8694
Product Name Incandescent Lampholder
Lamp Base Holder Type MOGUL
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2212659 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details