Thomas & Betts Corporation Incandescent Lampholder 10045

Description
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet
Description
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10045 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
10045
Incandescent Lampholder 10045
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 10045
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder Extender/Adapter - 2006 - Thomas & Betts Corporation
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details