Thomas & Betts Corporation Incandescent Lampholder Extender/Adapter 2006

Description
MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE
Datasheet
Description
MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 2006 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder Extender/Adapter
2006
Incandescent Lampholder Extender/Adapter 2006
MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE

MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 2006
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - CJS28 - Appleton Electric
Specs
Maximum Wattage 28 watts
View Details