Thomas & Betts Corporation Incandescent Lampholder 10020

Description
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR
Datasheet
Description
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10020 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
10020
Incandescent Lampholder 10020
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR

125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 10020
Product Name Incandescent Lampholder
Lamp Base Holder Type MINIATURE
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 743892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder - 19062 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details