A-J Manufacturing Co., Inc. Removeable Filter Grille SSFG 150

Description
The SSFG 150 Model Removable Filter Return Grilles and Registers have adjustable horizontal blades (parallel to width/first specified dimension) spaced on ¾" (19) centers with adjustable deflection. The grille core is secured to the face of the outer frame with stainless steel ¼-turn fasteners, allowing quick removal for cleaning or changing the filters. The streamlined blades and open spacing maintain a minimum effective free area of 50%, which minimizes intake velocity, reduces inlet pressure and provides quiet operation. Deflected bar grilles installed in a low or high side wall location are vision-proof with the grille blade deflection facing away from the line of sight. Stainless steel grilles and registers are well suited for applications involving corrosive environments, high humidity or frequent cleaning with strong chemicals. Typical projects include hospitals, clean rooms, laboratories, industrial and manufacturing facilities.
Datasheet
Description
The SSFG 150 Model Removable Filter Return Grilles and Registers have adjustable horizontal blades (parallel to width/first specified dimension) spaced on ¾" (19) centers with adjustable deflection. The grille core is secured to the face of the outer frame with stainless steel ¼-turn fasteners, allowing quick removal for cleaning or changing the filters. The streamlined blades and open spacing maintain a minimum effective free area of 50%, which minimizes intake velocity, reduces inlet pressure and provides quiet operation. Deflected bar grilles installed in a low or high side wall location are vision-proof with the grille blade deflection facing away from the line of sight. Stainless steel grilles and registers are well suited for applications involving corrosive environments, high humidity or frequent cleaning with strong chemicals. Typical projects include hospitals, clean rooms, laboratories, industrial and manufacturing facilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Removeable Filter Grille - SSFG 150 - A-J Manufacturing Co., Inc.
Kansas City, MO, United States
Removeable Filter Grille
SSFG 150
Removeable Filter Grille SSFG 150
The SSFG 150 Model Removable Filter Return Grilles and Registers have adjustable horizontal blades (parallel to width/first specified dimension) spaced on ¾" (19) centers with adjustable deflection. The grille core is secured to the face of the outer frame with stainless steel ¼-turn fasteners, allowing quick removal for cleaning or changing the filters. The streamlined blades and open spacing maintain a minimum effective free area of 50%, which minimizes intake velocity, reduces inlet pressure and provides quiet operation. Deflected bar grilles installed in a low or high side wall location are vision-proof with the grille blade deflection facing away from the line of sight. Stainless steel grilles and registers are well suited for applications involving corrosive environments, high humidity or frequent cleaning with strong chemicals. Typical projects include hospitals, clean rooms, laboratories, industrial and manufacturing facilities.

The SSFG 150 Model Removable Filter Return Grilles and Registers have adjustable horizontal blades (parallel to width/first specified dimension) spaced on ¾" (19) centers with adjustable deflection. The grille core is secured to the face of the outer frame with stainless steel ¼-turn fasteners, allowing quick removal for cleaning or changing the filters. The streamlined blades and open spacing maintain a minimum effective free area of 50%, which minimizes intake velocity, reduces inlet pressure and provides quiet operation. Deflected bar grilles installed in a low or high side wall location are vision-proof with the grille blade deflection facing away from the line of sight. Stainless steel grilles and registers are well suited for applications involving corrosive environments, high humidity or frequent cleaning with strong chemicals. Typical projects include hospitals, clean rooms, laboratories, industrial and manufacturing facilities.

Supplier's Site Datasheet

Technical Specifications

  A-J Manufacturing Co., Inc.
Product Category Air Diffusers and Grilles
Product Number SSFG 150
Product Name Removeable Filter Grille
Throw Pattern One Way
Unlock Full Specs
to access all available technical data

Similar Products

 - 1854684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
Floor Grilles - MH-FG1420 - M&M Manufacturing Co.
M&M Manufacturing Co.
Specs
Throw Pattern One Way
Grille Diameter / Width 14 inch (356 mm)
Grille Height 20 inch (508 mm)
View Details