Envirco Egg Crate Return Grille

Description
Introduction The egg crate return grille series provides 90% free area. Bars are 24-gauge, Type 304 stainless steel in a 1/2” x 1/2” x 1/2” grid core. Type 316 stainless steel is available at an additional cost. The egg crate core offers a large opening area for return airflow. Other blade size and spacings are available; consult with the factory for availability. Features 304 stainless steel Countersunk screwholes with #6 x 1.25” stainless sheet metal screws #4 satin polished finish 1/2" x 1/2" x 1/2" core Other Related Products
Request a Quote
Description
Introduction The egg crate return grille series provides 90% free area. Bars are 24-gauge, Type 304 stainless steel in a 1/2” x 1/2” x 1/2” grid core. Type 316 stainless steel is available at an additional cost. The egg crate core offers a large opening area for return airflow. Other blade size and spacings are available; consult with the factory for availability. Features 304 stainless steel Countersunk screwholes with #6 x 1.25” stainless sheet metal screws #4 satin polished finish 1/2" x 1/2" x 1/2" core Other Related Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egg Crate Return Grille -  - Envirco
Sanford, NC, United States
Egg Crate Return Grille
Egg Crate Return Grille
Introduction The egg crate return grille series provides 90% free area. Bars are 24-gauge, Type 304 stainless steel in a 1/2” x 1/2” x 1/2” grid core. Type 316 stainless steel is available at an additional cost. The egg crate core offers a large opening area for return airflow. Other blade size and spacings are available; consult with the factory for availability. Features 304 stainless steel Countersunk screwholes with #6 x 1.25” stainless sheet metal screws #4 satin polished finish 1/2" x 1/2" x 1/2" core Other Related Products

Introduction

The egg crate return grille series provides 90% free area. Bars are 24-gauge, Type 304 stainless steel in a 1/2” x 1/2” x 1/2” grid core. Type 316 stainless steel is available at an additional cost. The egg crate core offers a large opening area for return airflow. Other blade size and spacings are available; consult with the factory for availability.

Features

  • 304 stainless steel
  • Countersunk screwholes with #6 x 1.25” stainless sheet metal screws
  • #4 satin polished finish
  • 1/2" x 1/2" x 1/2" core

Other Related Products

Supplier's Site

Technical Specifications

  Envirco
Product Category Air Diffusers and Grilles
Product Name Egg Crate Return Grille
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

3/4
Specs
Material Stainless Steel
Grille Diameter / Width 0.7500 inch (19.05 mm)
View Details
1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
3/4
Specs
Material Stainless Steel
Grille Diameter / Width 0.7500 inch (19.05 mm)
View Details
Opposed Blade Damper -  - Envirco
Specs
Material Stainless Steel
View Details