The HRDP Series Hinged Radial Pattern Diffuser with Filter is similar to the standard model, however, it incorporates an extended plenum and a unique frame designed to accommodate a Gel Seal HEPA or ULPA filter. These high quality filters can be easily removed and replaced from the face of the unit, and incorporate a separatorless 2″ deep media, integral test port and an anodized aluminum gel seal frame.
The HRDP Series has been designed to provide low aspiration and high ventilation rates especially for clean room applications such as research laboratories, animal labs, food processing, hospital rooms and computer rooms. The unique design of solid baffles in an intrusive perforated face can handle large volumes of air with low initial face velocities. The curved face design is pleasing to the eye, without unsightly sharp angles. Engineered design and performance are the result of extensive laboratory testing.
The face of the diffuser is attached to the plenum with two stainless steel hinges; the opposite side is secured with 1/4-turn fasteners. The diffuser face simply hinges down for easy access to the interior for cleaning and sanitation.
The HRDP-2 model introduces air in a semi-cylindrical 180º radial flow pattern, flushing a room with large volumes of clean conditioned air, minimizing entrainment and hence mixing with contaminated air, whilst still allowing low room air velocities.
The HRDP-1 model introduces air in a 90º radial flow pattern for perimeter applications.
The HRDP Series Hinged Radial Pattern Diffuser has been designed to provide low aspiration and high ventilation rates especially for clean room applications such as research laboratories, animal labs, food processing, hospital rooms and computer rooms. The unique design of solid baffles in an intrusive perforated face can handle large volumes of air with low initial face velocities. The curved face design is pleasing to the eye, without unsightly sharp angles. Engineered design and performance are the result of extensive laboratory testing.
The face of the diffuser is attached to the plenum with two stainless steel hinges; the opposite side is secured with 1/4-turn fasteners. The diffuser face simply hinges down for easy access to the interior for cleaning and sanitation.
The HRDP-2 model introduces air in a semi-cylindrical 180º radial flow pattern, flushing a room with large volumes of clean conditioned air, minimizing entrainment and hence mixing with contaminated air, whilst still allowing low room air velocities.
The HRDP-1 model introduces air in a 90º radial flow pattern for perimeter applications.
| A-J Manufacturing Co., Inc. | A-J Manufacturing Co., Inc. | |
|---|---|---|
| Product Category | Air Diffusers and Grilles | Air Diffusers and Grilles |
| Product Number | HRDP | HRDP |
| Product Name | Hinged Radial Diffuser with Filter | Hinged Radial Diffuser |
| Throw Pattern | One Way | One Way (optional feature); Two Way (optional feature) |