Pale yellow solid. Cell permeable acetoxymethyl ester (AM) derivative of FIP18 with spectral properties similar to the parent compound. A ratiometric dye with the same fluorescent properties and similar applications as Indo-1, but selectively monitors near membrane Ca2+ and has low Ca2+ affinity.
Absorption Spectrum: λ max (low calcium): 346 nm Extinction: 33,000 M-1cm-1
Emission Spectrum: After hydrolysis
λ max (low calcium): 346 nm
λ max (high calcium): 408 nm
| A.G. Scientific, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | F-1054 |
| Product Name | FIP-18(AM) |