Monolithic Sample and Hold Circuit 8-PDIP 0 to 70
Sample & Hold Amplifiers MONOLITHIC SAMPLE & HOLD CIRCUIT
IC SAMPL/HOLD 1 CIRCUIT 8DIP
IC OPAMP SAMPL/HOLD 1 CIRC 8DIP
Manufacturer: Texas Instruments
Win Source Part Number: 002488-LF398AN/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
IC SAMPL/HOLD 1 CIRCUIT 8DIP
LF398-N Monolithic Sample and Hold Circuit
Sample and Hold Amplifier 1 Circuit 8-PDIP
Sample and Hold Amplifier 1 Circuit 8-PDIP
1mV 10nA Single PDIP-8 Sample-and-Hold Amplifiers ROHS
SAMPLE & HOLD AMP, 1MHZ, 20US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Acquisition Time:20µs; Input Offset Voltage:2mV; Amplifier Case Style:DIP; No. of Pins:8Pins; Supply Voltage Range:± 5V to ± 18V; Settling Time:-; RoHS Compliant: Yes
Texas Instruments | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | LF398AN/NOPB | LF398AN/NOPB | LF398AN/NOPB | LF398AN/NOPB | 002488-LF398AN/NOPB | LF398AN/NOPB | LF398AN/NOPB | LF398AN/NOPB-ND | LF398AN/NOPB | LF398AN/NOPB | 28AH2768 |
Product Name | LF398-N Monolithic Sample and Hold Circuit | Sample & Hold Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398AN/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Sample-and-Hold Amplifiers | Sample & Hold Amp, 1Mhz, 20Us, Dip-8; No. Of Amplifiers Texas Instruments | |
Device Type | Sample and Hold Amplifiers | Sample and Hold Amplifiers | Sample and Hold Amplifiers | ||||||||
Package Type | PDIP,SOIC,TO-99 | DIP; PDIP; 8-DIP (0.300\", 7.62mm) | DIP; PDIP; 8-PDIP | Through Hole | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | PDIP | |||
Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||||||
Supply Voltage (VS) | ? to 18 volts | 5 to 18 volts | 10 volts | ||||||||
VOS | 1 millivolts | 1 millivolts | 1 millivolts |