Texas Instruments THS4500 High-Speed Fully Differential Amplifier, +/-5 V THS4500IDGN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4500 High-Speed Fully Differential Amplifier, +/-5 V - THS4500IDGN - Texas Instruments
Dallas, TX, United States
THS4500 High-Speed Fully Differential Amplifier, +/-5 V
THS4500IDGN
THS4500 High-Speed Fully Differential Amplifier, +/-5 V THS4500IDGN
High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD -40 to 85

High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD -40 to 85

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-13045-5-ND
Instrumentation, OP Amps, Buffer Amps 296-13045-5-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Supplier's Site Datasheet
 - THS4500IDGN - Rochester Electronics
Newburyport, MA, United States
THS4500 15V, High-Speed Fully Differential Amplifier with power-down

THS4500 15V, High-Speed Fully Differential Amplifier with power-down

Supplier's Site Datasheet
IC OPAMP DIFF 1 CIRCUIT 8MSOP - 815-THS4500IDGN - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 1 CIRCUIT 8MSOP
815-THS4500IDGN
IC OPAMP DIFF 1 CIRCUIT 8MSOP 815-THS4500IDGN
IC OPAMP DIFF 1 CIRCUIT 8MSOP

IC OPAMP DIFF 1 CIRCUIT 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4500IDGN
Differential Amplifiers THS4500IDGN
Differential Amplifiers High-Speed Fully Differential +/-5 V

Differential Amplifiers High-Speed Fully Differential +/-5 V

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4500IDGN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4500IDGN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4500IDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4500IDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4500IDGN
Instrumentation, OP Amps, Buffer Amps THS4500IDGN
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4500IDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4500IDGN
Integrated Circuits (ICs) - Linear - Amplifiers THS4500IDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4500IDGN 296-13045-5-ND THS4500IDGN 815-THS4500IDGN THS4500IDGN THS4500IDGN THS4500IDGN THS4500IDGN
Product Name THS4500 High-Speed Fully Differential Amplifier, +/-5 V Instrumentation, OP Amps, Buffer Amps IC OPAMP DIFF 1 CIRCUIT 8MSOP Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Device Type Differential Amplifiers Differential Amplifiers
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP; SOP; HVSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount
Source Current (IS) 23 milliamps 23 milliamps 23 milliamps
Slew Rate 2800 V/µs 2800 V/µs 0.0028 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLV2352M LinCMOS(TM) Dual Low-Voltage Differential Comparator - 5962-9688101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2 to 8 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details