Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers are operational amplifiers configured to amplify differential input signals but to supress or reject common-mode signals, they incorporate on-chip resistors to define the differential gain.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 5 V
Typical Dual Supply Voltage = ±15V
Maximum Input Offset Voltage = 0.75mV
Maximum Input Resistance = 0.08MOhms
Maximum Voltage Gain = 0dB
Minimum CMRR = 70dB
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SOIC
Differential Amplifiers are operational amplifiers configured to amplify differential input signals but to supress or reject common-mode signals, they incorporate on-chip resistors to define the differential gain.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 5 V
Typical Dual Supply Voltage = ±15V
Maximum Input Offset Voltage = 0.75mV
Maximum Input Resistance = 0.08MOhms
Maximum Voltage Gain = 0dB
Minimum CMRR = 70dB
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SOIC
Delivery on production packaging - Tube. This product is non-returnable.
Differential Amplifiers are operational amplifiers configured to amplify differential input signals but to supress or reject common-mode signals, they incorporate on-chip resistors to define the differential gain.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 5 V
Typical Dual Supply Voltage = ±15V
Maximum Input Offset Voltage = 0.75mV
Maximum Input Resistance = 0.08MOhms
Maximum Voltage Gain = 0dB
Minimum CMRR = 70dB
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1185759-INA132UA
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 300kHz
Supply Current: 160μA
Amplifier Type: Differential
Slew Rate: 0.1V/μs
Voltage - Input Offset: 75μV
Current - Output / Channel: 12mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: INA132
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifiers Low Pwr Single-Supply
AMPLIFIER, DIFF, 300KHZ, 0.1V/US, SOIC-8; No. of Amplifiers:1Amplifie
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | DigiKey | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | INA132UA | INA132UA | 2521644 | 1185759-INA132UA | INA132UA-ND | INA132UA | INA132UA | INA132UA | 29AH5949 |
Product Name | INA132 Low Power, Single-Supply Difference Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Electronic Surplus - INA132UA | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Amplifier, Diff, 300Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments | |
Standards and Certifications | RoHS | RoHS | |||||||
Package Type | SOIC | -40degC ~ 85degC | SOIC; SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
Slew Rate | 1.00E-7 V/µs | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | |||||
Life Cycle Stage | Last Shipments | Active | Active | ||||||
Device Type | Differential Amplifiers |