Isolation Amplifier 1 Circuit 8-DIP
The range of isolation amplifier optocouplers from Avago Technologies is ideal for industrial environments where the optocoupler is used to insulate high voltages and isolate any unwanted signals. Sigma-delta modulator technology allows the current and voltage sensor families to provide precise measurements of phase current and bus voltage in motor drives, power inverters and voltage signals in general isolation circuits. These isolation amplifiers offer high CMR (common mode rejection) performance and built-in safety insulation. They are a suitable alternative to the Hall Effect isolation amplifiers, for current and voltage sensing in power converters.
Various types available including:. precision isolation amplifiers. miniature isolation amplifiers. precision optically isolated voltage sensors. isolated linear sensing ICs. isolation amplifiers with short circuit and overload detection. automotive isolation amplifiers
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Isolation Mode Rejection = 76dB
Number of Channels per Chip = 1
Maximum Voltage Gain = 18.14dB
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 3.56 x 9.8 x 6.35mm
Height = 3.56mm
The range of isolation amplifier optocouplers from Avago Technologies is ideal for industrial environments where the optocoupler is used to insulate high voltages and isolate any unwanted signals. Sigma-delta modulator technology allows the current and voltage sensor families to provide precise measurements of phase current and bus voltage in motor drives, power inverters and voltage signals in general isolation circuits. These isolation amplifiers offer high CMR (common mode rejection) performance and built-in safety insulation. They are a suitable alternative to the Hall Effect isolation amplifiers, for current and voltage sensing in power converters.
Various types available including:. precision isolation amplifiers. miniature isolation amplifiers. precision optically isolated voltage sensors. isolated linear sensing ICs. isolation amplifiers with short circuit and overload detection. automotive isolation amplifiers
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Isolation Mode Rejection = 76dB
Number of Channels per Chip = 1
Maximum Voltage Gain = 18.14dB
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 3.56 x 9.8 x 6.35mm
Height = 3.56mm
The range of isolation amplifier optocouplers from Avago Technologies is ideal for industrial environments where the optocoupler is used to insulate high voltages and isolate any unwanted signals. Sigma-delta modulator technology allows the current and voltage sensor families to provide precise measurements of phase current and bus voltage in motor drives, power inverters and voltage signals in general isolation circuits. These isolation amplifiers offer high CMR (common mode rejection) performance and built-in safety insulation. They are a suitable alternative to the Hall Effect isolation amplifiers, for current and voltage sensing in power converters.
Various types available including:. precision isolation amplifiers. miniature isolation amplifiers. precision optically isolated voltage sensors. isolated linear sensing ICs. isolation amplifiers with short circuit and overload detection. automotive isolation amplifiers
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Isolation Mode Rejection = 76dB
Number of Channels per Chip = 1
Maximum Voltage Gain = 18.14dB
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 3.56 x 9.8 x 6.35mm
Height = 3.56mm
Delivery on production packaging - Tube. This product is non-returnable.
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit 8-DIP
500nA 100kHz 300uV Single DIP-8 Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer: Broadcom Limited
Win Source Part Number: 016882-HCPL-7800A-00
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: HCPL-7800A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.9mA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): HCPL-7800A#50Y; HCPL-7800A#00Y; HCPL-7800A;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Amplifiers:1 Amplifier; Input Offset Voltage:300µV; Isolation Voltage:3.75kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Bandwidth:100kHz; MSL:- RoHS Compliant: Yes
Quarktwin Technology Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | HCPL-7800A-000E | 451007 | HCPL-7800A-000E | HCPL-7800A-000E | 516-1552-5-ND | HCPL-7800A-000E | HCPL-7800A-000E | HCPL-7800A-000E | 016882-HCPL-7800A-000E | 88H7847 |
Product Name | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-000E | Optocouplers, Isolated Amp, 3.75Kv; No. Of Amplifiers Broadcom | |
Standards | RoHS | |||||||||
Source Current (IS) | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | |||||
VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
IBIAS | 0.5000 µA | 0.5000 µA | 0.5000 µA | |||||||
Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |