Analog Devices, Inc. Quad, 15 V, 256-Position Digital Potentiometer with Pin-Selectable SPI/I2C AD5263BRUZ200

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
Quad, 15 V, 256-Position Digital Potentiometer with Pin-Selectable SPI/I2C
AD5263BRUZ200
Quad, 15 V, 256-Position Digital Potentiometer with Pin-Selectable SPI/I2C AD5263BRUZ200
Product Details The AD5263 is the industry’s first quad-channel, 256-position, digital potentiometer1 with a selectable digital interface. This device performs the same electronic adjustment function as mechanical potentiometers or variable resistors, with enhanced resolution, solid-state reliability, and superior low temperature coefficient performance. Each channel of the AD5263 offers a completely programmable value of resistance between the A terminal and the wiper or between the B terminal and the wiper. The fixed A-to-B terminal resistance of 20 kΩ, 50 kΩ, or 200 kΩ has a nominal temperature coefficient of ±30 ppm/°C and a ±1% channel-to-channel matching tolerance. Another key feature of this part is the ability to operate from +4.5 V to +15 V, or at ±5 V. Wiper position programming presets to midscale upon power-on. Once powered, the VR wiper position is programmed by either the 3-wire SPI or 2-wire I2C-compatible interface. In the I2C mode, additional programmable logic outputs enable users to drive digital loads, logic gates, and analog switches in their systems. The AD5263 is available in a narrow body, 24-lead TSSOP. All parts are guaranteed to operate over the automotive temperature range of –40°C to +125°C. For single- or dual-channel applications, refer to the AD5260/AD5280 or AD5262/AD5282 data sheets. Applications Mechanical potentiometer replacement Optical network adjustment Instrumentation: gain, offset adjustment Stereo channel audio level control Automotive electronics adjustment Programmable power supply Programmable filters, delays, time constants Line impedance matching Low resolution DAC/trimmer replacement Base station power amp biasing Sensor calibration1 The terms digital potentiometer, VR, and RDAC are used interchangeably.

Product Details

The AD5263 is the industry’s first quad-channel, 256-position, digital potentiometer1 with a selectable digital interface. This device performs the same electronic adjustment function as mechanical potentiometers or variable resistors, with enhanced resolution, solid-state reliability, and superior low temperature coefficient performance.

Each channel of the AD5263 offers a completely programmable value of resistance between the A terminal and the wiper or between the B terminal and the wiper. The fixed A-to-B terminal resistance of 20 kΩ, 50 kΩ, or 200 kΩ has a nominal temperature coefficient of ±30 ppm/°C and a ±1% channel-to-channel matching tolerance. Another key feature of this part is the ability to operate from +4.5 V to +15 V, or at ±5 V.

Wiper position programming presets to midscale upon power-on. Once powered, the VR wiper position is programmed by either the 3-wire SPI or 2-wire I2C-compatible interface. In the I2C mode, additional programmable logic outputs enable users to drive digital loads, logic gates, and analog switches in their systems.

The AD5263 is available in a narrow body, 24-lead TSSOP. All parts are guaranteed to operate over the automotive temperature range of –40°C to +125°C.

For single- or dual-channel applications, refer to the AD5260/AD5280 or AD5262/AD5282 data sheets.

Applications

  • Mechanical potentiometer replacement
  • Optical network adjustment
  • Instrumentation: gain, offset adjustment
  • Stereo channel audio level control
  • Automotive electronics adjustment
  • Programmable power supply
  • Programmable filters, delays, time constants
  • Line impedance matching
  • Low resolution DAC/trimmer replacement
  • Base station power amp biasing
  • Sensor calibration1 The terms digital potentiometer, VR, and RDAC are used interchangeably.
Supplier's Site Datasheet
Yishun, Singapore
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5263BRUZ200
129025-AD5263BRUZ200
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5263BRUZ200 129025-AD5263BRUZ200
Manufacturer: Analog Devices Inc. Win Source Part Number: 129025-AD5263BRUZ200 Packaging: Tube/Rail Features: Cascade Pin, Selectable Address Number of Circuits: 4 Tolerance: ±30% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 200k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 30 ppm/°C Resistance - Wiper (Ohms) (Typ): 60 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±4.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Analog Devices Inc.
Win Source Part Number: 129025-AD5263BRUZ200
Packaging: Tube/Rail
Features: Cascade Pin, Selectable Address
Number of Circuits: 4
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 200k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 30 ppm/°C
Resistance - Wiper (Ohms) (Typ): 60
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±4.5 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Integrated Circuits - AD5263BRUZ200 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
AD5263BRUZ200
Integrated Circuits AD5263BRUZ200
IC DGT POT 200KOHM 256TP 24TSSOP

IC DGT POT 200KOHM 256TP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - AD5263BRUZ200-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
AD5263BRUZ200-ND
Digital Potentiometers AD5263BRUZ200-ND
Digital Potentiometer 200k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP

Digital Potentiometer 200k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP

Supplier's Site Datasheet
 - 5386012 - RS Components, Ltd.
Corby, Northants, United Kingdom
AD5263BRU200 256-step quad pot, 200K - Data Converters - Digital Potentiometers

AD5263BRU200 256-step quad pot, 200K - Data Converters - Digital Potentiometers

Supplier's Site
 - 5386012P - RS Components, Ltd.
Corby, Northants, United Kingdom
AD5263BRU200 256-step quad pot, 200K - Data Converters - Digital Potentiometers Delivery on production packaging - Tube. This product is non-returnable.

AD5263BRU200 256-step quad pot, 200K - Data Converters - Digital Potentiometers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1112230 - RS Components, Ltd.
Corby, Northants, United Kingdom
AD5263BRU200 256-step quad pot, 200K - Data Converters - Digital Potentiometers

AD5263BRU200 256-step quad pot, 200K - Data Converters - Digital Potentiometers

Supplier's Site
Digital Potentiometers - AD5263BRUZ200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
AD5263BRUZ200
Digital Potentiometers AD5263BRUZ200
Digital Potentiometer 200k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP

Digital Potentiometer 200k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - AD5263BRUZ200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
AD5263BRUZ200
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers AD5263BRUZ200
IC DGT POT 200KOHM 256TP 24TSSOP

IC DGT POT 200KOHM 256TP 24TSSOP

Supplier's Site
End To End Resistance Analog Devices - 53AK9645 - Newark, An Avnet Company
Chicago, IL, United States
End To End Resistance Analog Devices
53AK9645
End To End Resistance Analog Devices 53AK9645
End To End Resistance:200kohm; No. of Pots:Quad; Control Interface:I2C, SPI; Track Taper:Linear; Resistance Tolerance:± 30%; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; Potentiometer IC Case Style:TSSOP; No. of Pins:24Pins RoHS Compliant: Yes

End To End Resistance:200kohm; No. of Pots:Quad; Control Interface:I2C, SPI; Track Taper:Linear; Resistance Tolerance:± 30%; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; Potentiometer IC Case Style:TSSOP; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Win Source Electronics LIXINC Electronics Co., Limited DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Digital Potentiometers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number AD5263BRUZ200 129025-AD5263BRUZ200 AD5263BRUZ200 AD5263BRUZ200-ND 5386012 AD5263BRUZ200 AD5263BRUZ200 53AK9645
Product Name Quad, 15 V, 256-Position Digital Potentiometer with Pin-Selectable SPI/I2C Data Acquisition - Data Acquisition - Digital Potentiometers - AD5263BRUZ200 Integrated Circuits Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers End To End Resistance Analog Devices
Mounting / Packaging TSSOP Surface Mount Technology (SMT / SMD); 24-TSSOP Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Tolerance 30 +/- % 30 +/- % 30 +/- % 30 +/- % 30 +/- % 30 +/- %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Potentiometer Type Digital Potentiometer Digital Potentiometer
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 1241924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
View Details
ISA-Plan® Precision Resistors - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications; Frequency Converters, Switch Mode Power Supplies
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
View Details
HSG73P-RT High Temperature Flat Chip Resistors (Anti-Sulfur) -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads
Operating Temperature 200 C (392 F)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
2 suppliers