100k Ohm 2 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.025W, 1/40W PC Pins, Board Locks
POT 100K OHM 1/40W PLASTIC R-LOG
1/40W 100K OHMS 20% 9MM ROTARY POT ROHS COMPLIANT: YES
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
Product Number | 987-1764-ND | P092N-FC25CR100K | 85R2675 |
Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | 1/40W 100K Ohms 20% 9Mm Rotary Pot Rohs Compliant Tt Electronics/bi Technologies |
Technology / Construction | Conductive Plastic | ||
Mounting / Packaging | Panel Mount (Bushing) | ||
Potentiometer Type | Standard Potentiometer | ||
Configuration | Single Turn | Single Resistor | |
Resistance Taper | Log / Audio |