Ohmite 210 series adjustable power resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. The 210 series resistors feature a hollow core to permit secure fastening with spring-type clips or thru bolts with washers. They also offer the durability of lead free vitreous enamel coating and all-welded construction.
Terminals suitable for soldering or bolt connection. Adjustable lug supplied. High wattage applications. All-welded construction. Rugged lead free vitreous enamel coating. Flame resistant coating. RoHS compliant
Resistance = 500Ohms
Tolerance = ±10%
Power Rating = 225W
Temperature Coefficient = ±260ppm/°C
Mounting Style = Bolt On, Bracket
Case Style = Vitreous Enamel
Series = D225
Dimensions = 28.6 x 266.7mm
Diameter = 28.6mm
Length = 266.7mm
500 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126" OD, 0.752" ID (28.60mm x 19.10mm) 10.500" (266.70mm) Length
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.
WIREWOUND RESISTOR, 500 OHM, 225W, 10%; Resistance:500ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound
RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
Product Number | 8924844 | D225K500E-ND | 70022682 | 64K4267 |
Product Name | Adjustable Power Resistor | Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg225 W;Tol 10%;Lug;Adjustable Tubular | Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Ohmite | |
Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms |
Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | |||
Category / Application | General Use | |||
Technology / Construction | Wirewound | Wirewound |