250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2.25W Solder Lug
POT 250 OHM 2.25W CARBON LINEAR
Type J hot molded carbon composition potentiometers are used in industrial and military applications for reliable, dependable and exceptional service requirements.
Track Resistance: 100k ohm. Resistance Tolerance: +/-10%. RoHS Compliant
Maximum Resistance = 250Ohms
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Power Rating = 2.25W
Termination Style = Solder Lug
Series = JA1N
2.25 W, Solder Lug Terminals, Carbon Composition Potentiometers
Type J hot-molded carbon composition potentiometers are used in industrial and military applications for reliable, dependable and exceptional service requirements. JA1N Series has 3⁄8" bushing length with 1⁄4" dia., 7⁄8" long slotted shaft. The cover is dust and corrosion resistant. Made of non-magnetic material. Coated terminals. Tolerance: 10%, 1 meg and over: 20% linear taper. 2 watts. 100,000 rotations cycle life. Supplied with locating pin and hardware.
Plain, slotted flatted shaft.
DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
Product Number | JA1N056S251UA-ND | JA1N056S251UA | 8316782 | 70153176 |
Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Carbon Comp;Rest 250 Ohms;Panel;Linear;Pwr-Rtg 2.25W;Shaft Dia 1/4in | |
Technology / Construction | Carbon Composition | Carbon Composition | ||
Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder Lug | Panel Mount (Bushing) | |
Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |
Configuration | Single Turn | |||
Resistance Taper | Linear | Linear |