Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP TANT SMD POLYMER
CAP TANT SMD POLYMER
CAPACITOR TANT470UF2.5V 0.025 OHM 6032-28 20%; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.025ohmRoHS Compliant: Yes
Richardson RFPD | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | T520C477M2R5ATE | T520C477M2R5ATE025 | 399-T520C477M2R5ATE025TR-ND | 14M3963 |
Product Name | Tantalum Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitor Tant470Uf2.5V 0.025 Ohm 6032-28 20%; Capacitance Kemet |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | |||
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
Capacitance Range | 470 microF | 470 microF | ||
Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |