Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ALUM-SCREW TERMINAL
ALUM-SCREW TERMINAL
Richardson RFPD | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 101C473T010AJ2B | 101C473T010AJ2B | 338-101C473T010AJ2B-ND |
Product Name | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
Capacitance Range | 47000 microF | 47000 microF | |
Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |
WVDC | 10 volts | 10 volts |